State Safety & Compliance Kevlar Plus Cut-Resistant Gloves - PVC dots single side > SIZE - L > UOM - Dozen 9365-L

Description
"Designed with DuPontã- Kevlar brand fiber for high tensile strength relative to its weight. Comfortable, cotton-lined gloves will not melt, ignite or conduct electricity. Offers 18% greater cut resistance than standard Kevlar brand fiber gloves. Also available with PVC dots on one or both sides. All styles are launderable. All 100% Kevlar brand fiber non-coated styles are made with FDA accepted materials for use in food processing applications."
Description
"Designed with DuPontã- Kevlar brand fiber for high tensile strength relative to its weight. Comfortable, cotton-lined gloves will not melt, ignite or conduct electricity. Offers 18% greater cut resistance than standard Kevlar brand fiber gloves. Also available with PVC dots on one or both sides. All styles are launderable. All 100% Kevlar brand fiber non-coated styles are made with FDA accepted materials for use in food processing applications."

Suppliers

Company
Product
Description
Supplier Links
Kevlar Plus Cut-Resistant Gloves - PVC dots single side > SIZE - L > UOM - Dozen - 9365-L - State Safety & Compliance
Indianapolis, IN, USA
Kevlar Plus Cut-Resistant Gloves - PVC dots single side > SIZE - L > UOM - Dozen
9365-L
Kevlar Plus Cut-Resistant Gloves - PVC dots single side > SIZE - L > UOM - Dozen 9365-L
"Designed with DuPontã- Kevlar brand fiber for high tensile strength relative to its weight. Comfortable, cotton-lined gloves will not melt, ignite or conduct electricity. Offers 18% greater cut resistance than standard Kevlar brand fiber gloves. Also available with PVC dots on one or both sides. All styles are launderable. All 100% Kevlar brand fiber non-coated styles are made with FDA accepted materials for use in food processing applications."

"Designed with DuPontÃ- Kevlar brand fiber for high tensile strength relative to its weight. Comfortable, cotton-lined gloves will not melt, ignite or conduct electricity. Offers 18% greater cut resistance than standard Kevlar brand fiber gloves. Also available with PVC dots on one or both sides. All styles are launderable. All 100% Kevlar brand fiber non-coated styles are made with FDA accepted materials for use in food processing applications."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Clothing
Product Number 9365-L
Product Name Kevlar Plus Cut-Resistant Gloves - PVC dots single side > SIZE - L > UOM - Dozen
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 144957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nitrile
View Details
Andax Industries PPE Gear Pac - ChemMAX 2 Suit - GP-PPE-02 - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
View Details