FAG Bearing Ball Bearings 6314

Description
FAG 6314 Ball Bearing
Request a Quote Datasheet
Description
FAG 6314 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600478
Ball Bearings 2600478
FAG 6314 Ball Bearing

FAG 6314 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6314 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6314
Radial Ball Bearings 6314
FAG Brand / 70 Mm X 150 Mm X 35 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 70 Mm X 150 Mm X 35 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600478 6314
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 2.7559 inch (70.000 mm) 2.7559 inch (70.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details