FAG Bearing Bearing 6403

Description
BALL BEARING, DEEP GROOVE, 17MM BORE, 62MM OD, 17MM WIDTH,. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
BALL BEARING, DEEP GROOVE, 17MM BORE, 62MM OD, 17MM WIDTH,. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19482831 - Radwell International
Willingboro, NJ, United States
Bearing
19482831
Bearing 19482831
BALL BEARING, DEEP GROOVE, 17MM BORE, 62MM OD, 17MM WIDTH,. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, 17MM BORE, 62MM OD, 17MM WIDTH,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Radial Ball Bearings - 6403 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6403
Radial Ball Bearings 6403
FAG Brand / 17 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 17 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 19482831 6403
Product Name Bearing Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details