FAG Bearing Radial Ball Bearings 6311-M-J20AA-C4

Description
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 6311-M-J20AA-C4 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 55 mm, an outer diameter of 120 mm, and a width of 29 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C4, indicating a greater than normal clearance, which can accommodate thermal expansion and misalignment. This bearing is suitable for various applications where reliable performance and longevity are required.

Datasheet Summary
Powered by GS/AI

The 6311-M-J20AA-C4 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 55 mm, an outer diameter of 120 mm, and a width of 29 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C4, indicating a greater than normal clearance, which can accommodate thermal expansion and misalignment. This bearing is suitable for various applications where reliable performance and longevity are required.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6311-M-J20AA-C4 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6311-M-J20AA-C4
Radial Ball Bearings 6311-M-J20AA-C4
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6311-M-J20AA-C4
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 6190014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details