FAG Bearing Radial Ball Bearings 6317

Description
FAG Brand / 85 Mm X 180 Mm X 41 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Description
FAG Brand / 85 Mm X 180 Mm X 41 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6317 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6317
Radial Ball Bearings 6317
FAG Brand / 85 Mm X 180 Mm X 41 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 85 Mm X 180 Mm X 41 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet
Bearing - 19436541 - Radwell International
Willingboro, NJ, United States
Bearing
19436541
Bearing 19436541
BALL BEARING, DOUBLE GROOVE, 85MM BORE, 180MM OUTSIDE DIAMETER, 41MM OVEDRALL WIDTH, 97000 N STATIC LOAD CAPACITY, 2.5MM FILLET RADIUS, 5000 ORM MAX, 141000N DYNAMIC LOAD CAPACITY, ROUND, OPEN, SINGLE ROW, NON-FILL SLOT, UNCOASTED, STEEL, DIN 625-1. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DOUBLE GROOVE, 85MM BORE, 180MM OUTSIDE DIAMETER, 41MM OVEDRALL WIDTH, 97000 N STATIC LOAD CAPACITY, 2.5MM FILLET RADIUS, 5000 ORM MAX, 141000N DYNAMIC LOAD CAPACITY, ROUND, OPEN, SINGLE ROW, NON-FILL SLOT, UNCOASTED, STEEL, DIN 625-1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 6317 19436541
Product Name Radial Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 6190294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details