FAG Bearing Radial Ball Bearings 6338-M

Description
Deep Groove Ball Bearing
Description
Deep Groove Ball Bearing
Datasheet
Datasheet Summary
Powered by GS/AI

The 6338-M is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 190 mm, an outer diameter of 400 mm, and a width of 78 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, which allows for easy lubrication and maintenance. The bearing is designed with normal radial clearance and includes a brass cage, making it suitable for various applications where reliable performance is required.

Datasheet Summary
Powered by GS/AI

The 6338-M is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 190 mm, an outer diameter of 400 mm, and a width of 78 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, which allows for easy lubrication and maintenance. The bearing is designed with normal radial clearance and includes a brass cage, making it suitable for various applications where reliable performance is required.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6338-M - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6338-M
Radial Ball Bearings 6338-M
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6338-M
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details