FAG Bearing Ball Bearings 6407

Description
FAG 6407 Ball Bearing
Request a Quote Datasheet
Description
FAG 6407 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600493
Ball Bearings 2600493
FAG 6407 Ball Bearing

FAG 6407 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6407 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6407
Radial Ball Bearings 6407
FAG Brand / 35 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 35 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600493 6407
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details