FAG Bearing Ball Bearings 686-2Z-HLC

Description
FAG 686-2Z-HLC Ball Bearing
Request a Quote Datasheet
Description
FAG 686-2Z-HLC Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 313138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
313138
Ball Bearings 313138
FAG 686-2Z-HLC Ball Bearing

FAG 686-2Z-HLC Ball Bearing

Supplier's Site
Radial Ball Bearings - 686-2Z-HLC - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
686-2Z-HLC
Radial Ball Bearings 686-2Z-HLC
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 313138 686-2Z-HLC
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel Sheet Metal 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.2362 inch (6.000 mm) 0.2362 inch (6.000 mm)
Outside Diameter 0.5118 inch (13.000 mm) 0.5118 inch (13.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10mm Bore, 30mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 6190121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details