The 6322-C3 Radial Ball Bearing from Pacific International Bearing, Inc. features a bore diameter of 110 mm, an outer diameter of 240 mm, and a width of 50 mm. It is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. This bearing has an open closure design and is classified with a radial clearance of C3, indicating a greater than normal internal clearance which can accommodate higher speeds and thermal expansion. It is a single row deep groove ball bearing, suitable for various applications requiring reliable performance.
Deep Groove Ball Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6322-C3 |
| Product Name | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Type | Conrad / Deep Groove; Single Row Ball |