FAG Bearing Radial Ball Bearings 6319-M-J20AA-C4

Description
Deep Groove Ball Bearing
Description
Deep Groove Ball Bearing
Datasheet
Datasheet Summary
Powered by GS/AI

The 6319-M-J20AA-C4 is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 95 mm, an outer diameter of 200 mm, and a width of 45 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C4, indicating a higher than normal clearance for applications requiring additional space for thermal expansion or misalignment. This bearing is suitable for various industrial applications where reliable performance is essential.

Datasheet Summary
Powered by GS/AI

The 6319-M-J20AA-C4 is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 95 mm, an outer diameter of 200 mm, and a width of 45 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C4, indicating a higher than normal clearance for applications requiring additional space for thermal expansion or misalignment. This bearing is suitable for various industrial applications where reliable performance is essential.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6319-M-J20AA-C4 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6319-M-J20AA-C4
Radial Ball Bearings 6319-M-J20AA-C4
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6319-M-J20AA-C4
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 2346868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details