FAG Bearing Ball Bearings 6316-2Z-C3

Description
FAG 6316-2Z-C3 Ball Bearing
Request a Quote Datasheet
Description
FAG 6316-2Z-C3 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600489
Ball Bearings 2600489
FAG 6316-2Z-C3 Ball Bearing

FAG 6316-2Z-C3 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6316-2Z-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6316-2Z-C3
Radial Ball Bearings 6316-2Z-C3
FAG Brand / 80 Mm X 170 Mm X 39 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 80 Mm X 170 Mm X 39 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600489 6316-2Z-C3
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Outside Diameter 6.6929 inch (170.000 mm) 6.6929 inch (170.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details