FAG Bearing Radial Ball Bearings 6314-Z-C4

Description
Single Row Radial
Description
Single Row Radial
Datasheet
Datasheet Summary
Powered by GS/AI

The 6314-Z-C4 is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 70 mm, an outer diameter of 150 mm, and a width of 35 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It includes a metallic shield for protection against contaminants. The radial clearance is classified as C4, indicating a higher than normal clearance which may be suitable for applications with thermal expansion or misalignment. This bearing is part of the metric series and is designed for various industrial applications.

Datasheet Summary
Powered by GS/AI

The 6314-Z-C4 is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 70 mm, an outer diameter of 150 mm, and a width of 35 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It includes a metallic shield for protection against contaminants. The radial clearance is classified as C4, indicating a higher than normal clearance which may be suitable for applications with thermal expansion or misalignment. This bearing is part of the metric series and is designed for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6314-Z-C4 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6314-Z-C4
Radial Ball Bearings 6314-Z-C4
Single Row Radial

Single Row Radial

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6314-Z-C4
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details