FAG Bearing Ball Bearings 6315-C3

Description
FAG 6315-C3 Ball Bearing
Request a Quote Datasheet
Description
FAG 6315-C3 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600484
Ball Bearings 2600484
FAG 6315-C3 Ball Bearing

FAG 6315-C3 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6315-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6315-C3
Radial Ball Bearings 6315-C3
Single Row Radial

Single Row Radial

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600484 6315-C3
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 2.9528 inch (75.000 mm) 2.9528 inch (75.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details