FAG Bearing Radial Ball Bearings 6405-A-C3

Description
Deep Groove Ball Bearing
Datasheet
Description
Deep Groove Ball Bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6405-A-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6405-A-C3
Radial Ball Bearings 6405-A-C3
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet
Bearing - 77959423 - Radwell International
Willingboro, NJ, United States
Bearing
77959423
Bearing 77959423
RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 25 MM ID, 80 MM OD, 21 MM WIDTH, OPEN, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 25 MM ID, 80 MM OD, 21 MM WIDTH, OPEN, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 6405-A-C3 77959423
Product Name Radial Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details