FAG Bearing Ball Bearings 6317-2Z-C3

Description
FAG 6317-2Z-C3 Ball Bearing
Request a Quote Datasheet
Description
FAG 6317-2Z-C3 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600491
Ball Bearings 2600491
FAG 6317-2Z-C3 Ball Bearing

FAG 6317-2Z-C3 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6317-2Z-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6317-2Z-C3
Radial Ball Bearings 6317-2Z-C3
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600491 6317-2Z-C3
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Design Units Metric Metric
Bore 3.3465 inch (85.000 mm) 3.3465 inch (85.000 mm)
Outside Diameter 7.0866 inch (180.000 mm) 7.0866 inch (180.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3718M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details