Data Device Corporation (DDC) Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or... | |
| Meets MIL-T-27 grade 5, 115V input, 1.3V output | |
| Meets MIL-T-27 grade 5, 115V input, 115V output | |
| Meets MIL-T-27 grade 5, 115V input, 26V output | |
| Meets MIL-T-27 grade 5, 115V input, 2V output | |
| Meets MIL-T-27 grade 5, 115V or 105V input, 115VCT output | |
| Meets MIL-T-27 grade 5, 115V or 26V input, 3.4V output | |
| Meets MIL-T-27 grade 5, 115V-208V input, 6.5-6.8V output | |
| Meets MIL-T-27 grade 5, 200V input, 26V output | |
| Meets MIL-T-27 grade 5, 26V input, 26V output | |
| Meets MIL-T-27 grade 5, 36V input, 2V output | |
| Meets MIL-T-27 grade 5, 57.5V input, 3.5V output | |
| Meets MIL-T-27 grade 5, 7V input, 6V output | |
| Meets MIL-T-27 grade 6, 115V input, 10V output | |
| Meets MIL-T-27 grade 6, 115V input, 115V output | |
| Meets MIL-T-27 grade 6, 115V input, 13V output | |
| Meets MIL-T-27 grade 6, 115V input, 23VCT output | |
| Meets MIL-T-27 grade 6, 115V input, 26V output | |
| Meets MIL-T-27 grade 6, 115V input, 2V output | |
| Meets MIL-T-27 grade 6, 115V input, 3V output | |
| Meets MIL-T-27 grade 6, 115V input, 6V output | |
| Meets MIL-T-27 grade 6, 115V input, 78V output | |
| Meets MIL-T-27 grade 6, 115V or 26V input, 1V output | |
| Meets MIL-T-27 grade 6, 26V input, 1.7888V output | |
| Meets MIL-T-27 grade 6, 26V input, 115V output | |
| Meets MIL-T-27 grade 6, 26V input, 2V output | |
| Meets MIL-T-27 grade 6, 26V input, 6V output | |
| Meets MIL-T-27 grade 6, 7V input, 7V output | |
| Meets MIL-T-27 grade 6, 7V input, 7V/2.8V output | |
| Meets MIL-T-27 grade 6, 9V input, 9V output | |
| These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control,... |
| Next >> |