Data Device Corporation (DDC) Datasheets for PC/104 Modules
PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6" x 3.8" and can be self-stacked to save space.
PC/104 Modules: Learn more
| Product Name | Notes |
|---|---|
| Description: The BU-65568 is a COTS solution for interfacing between an embedded PC104 processor card and a MIL-STD-1553 bus. With one to four channels of DDC's field-proven Enhanced Mini-ACE, the... | |
| Compact and reliable, DDC’s PC/104 Reference Sine Oscillator Cards are engineered for rugged environments and can be used in air cooled systems. The high efficiency reference output reduces heat dissipation—making... | |
| Compact and reliable, DDC’s Synchro/Resolver PC/104 cards provide high accuracy and programmable versatility, making them ideal for a wide range of industrial, commercial, and military applications. The SB-36330CX is a... | |
| The BU-65577/78Cx is a one to four channel MIL-STD-1553 card that provides new levels of performance and flexibility for PC/104-Plus (BU-65578C) or PCI-104 (BU-65577C) systems that interface to a MIL-STD-1553... | |
| The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553... | |
| The BU-67104/5C series contains up to four dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. Each 1553 channel can emulate a Bus Controller (BC), multiple... | |
| The BU-67108/9C series contains up to 16 Receive and 8 Transmit ARINC 429 channels and is optionally available with up to 2 MIL-STD-1553 channels (Multi-IO) for use in systems that... | |
| The SB-36320 is a versatile PC-104 card, that contains up to 2 channels of digital-to-synchro (D/S) or digital-to-resolver (D/R) converters. For each channel the conversion process is implemented using proven... |