Data Device Corporation (DDC) Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| Meets MIL-T-27 grade 5, 115V input, 1.3V output | |
| Meets MIL-T-27 grade 5, 115V input, 115V output | |
| Meets MIL-T-27 grade 5, 115V input, 26V output | |
| Meets MIL-T-27 grade 5, 115V input, 2V output | |
| Meets MIL-T-27 grade 5, 115V or 105V input, 115VCT output | |
| Meets MIL-T-27 grade 5, 115V or 26V input, 3.4V output | |
| Meets MIL-T-27 grade 5, 115V-208V input, 6.5-6.8V output | |
| Meets MIL-T-27 grade 5, 200V input, 26V output | |
| Meets MIL-T-27 grade 5, 26V input, 26V output | |
| Meets MIL-T-27 grade 5, 36V input, 2V output | |
| Meets MIL-T-27 grade 5, 57.5V input, 3.5V output | |
| Meets MIL-T-27 grade 5, 7V input, 6V output | |
| Meets MIL-T-27 grade 6, 26V input, 1.7888V output | |
| These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control,... |