Data Device Corporation (DDC) Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| Description: The BU-66318 ACE-Bridge provides a simple, complete and tested solution for interfacing any of DDC's ACE series (including the ACE, Mini-ACEâ ¢, Enhanced Mini-ACE, Micro-ACE and Mini-ACE Mark3 series)... | |
| Nano-ACE is the worlds smallest and lowest power complete, MIL-STD-1553 Remote Terminal/Monitor, enabling the development of more compact and higher density boards. Benefits Ultra Small Size Saves Space and Enables... | |
| Supports 1553A/B notice 2, McAir, STANAG 3838 protocols, .80 inches square | |
| The BU-67401L is a dual MIL-STD-1553 dual transceiver that operates from a +3.3V power supply voltage. It operates in conjunction with "Harris" type encoder/decoders and comes in an ultra low... | |
| The BU-67432F030L SPACE-PHY is a completely integrated MIL-STD-1553 physical layer in a single package. The SPACE-PHY includes dual transceiver and transformers, suitable for connection to IP instantiated in an FPGA... | |
| The Mini-ACE Mark3 and Micro-ACE-TE are the world's first MIL-STD-1553 terminals which can be powered entirely by +3.3 volts, thus eliminating the need for a +5 volt power supply. With... | |
| The Total-ACE is a complete and compact solution to MIL-STD-1553 applications. With a footprint of just 0.6 inches by 1.10 inches, it is the world's first, fully integrated MIL-STD-1553 terminal... | |
| World's smallest, ultra low power, fully integrated MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb (64K x 36) RAM, transceivers, and isolation transformers inside a single package - saves... |