Data Device Corporation (DDC) Datasheets for IC Bus Interfaces and Controllers
IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more
| Product Name | Notes |
|---|---|
| Description: The BU-66318 ACE-Bridge provides a simple, complete and tested solution for interfacing any of DDC's ACE series (including the ACE, Mini-ACEâ ¢, Enhanced Mini-ACE, Micro-ACE and Mini-ACE Mark3 series)... | |
| Supports 1553A/B notice 2, McAir, STANAG 3838 protocols, .80 inches square | |
| The BU-67401L is a dual MIL-STD-1553 dual transceiver that operates from a +3.3V power supply voltage. It operates in conjunction with "Harris" type encoder/decoders and comes in an ultra low... | |
| The Mini-ACE Mark3 and Micro-ACE-TE are the world's first MIL-STD-1553 terminals which can be powered entirely by +3.3 volts, thus eliminating the need for a +5 volt power supply. With... |