Meets MIL-T-27 grade 6, 115V input, 115V output
| Data Device Corporation (DDC) | |
|---|---|
| Product Category | Power Transformers |
| Product Number | B-565 |
| Product Name | Reference Transformer (BETA) |
| Transformer Type | Reference Transformer |
| Mounting | Frame/Solder Lugs |
| Construction | Toroidal Core |
| Primary Frequency | 400 |