Meets MIL-T-27 grade 5, 115V input, 26V output
| Data Device Corporation (DDC) | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 14389 |
| Product Name | Reference Transformer (BETA) |
| Transformer Type | Reference Transformer |
| Mounting | PCB/SMD |
| Construction | Toroidal Core |
| Primary Frequency | 47-440 Hz |