Data Device Corporation (DDC) Reference Transformer (BETA) B-849

Description
Meets MIL-T-27 grade 5, 7V input, 6V output
Description
Meets MIL-T-27 grade 5, 7V input, 6V output

Suppliers

Company
Product
Description
Supplier Links
Reference Transformer (BETA) - B-849 - Data Device Corporation (DDC)
Bohemia, NY, USA
Reference Transformer (BETA)
B-849
Reference Transformer (BETA) B-849
Meets MIL-T-27 grade 5, 7V input, 6V output

Meets MIL-T-27 grade 5, 7V input, 6V output

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Power Transformers
Product Number B-849
Product Name Reference Transformer (BETA)
Transformer Type Reference Transformer
Mounting PCB/SMD
Construction Toroidal Core
Primary Frequency 400
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166J10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 10 VA
View Details
3 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-153XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A6-M16-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 250 VA
View Details