Data Device Corporation (DDC) MPT Series Power Transformer (BETA) MPT-1X-2-32

Description
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.
Description
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Suppliers

Company
Product
Description
Supplier Links
MPT Series Power Transformer (BETA) - MPT-1X-2-32 - Data Device Corporation (DDC)
Bohemia, NY, USA
MPT Series Power Transformer (BETA)
MPT-1X-2-32
MPT Series Power Transformer (BETA) MPT-1X-2-32
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers. Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers.

Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Power Transformers
Product Number MPT-1X-2-32
Product Name MPT Series Power Transformer (BETA)
Transformer Type Power Transformer
Mounting Surface Mount
Construction Toroidal Core
Primary Frequency 400
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-125L CST2-125LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-333P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Transformers - Power Transformers - 165S12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12.6 volts
Power Rating (VA) 126 VA
View Details
5 suppliers