Data Device Corporation (DDC) Datasheets for Solid State Power Controllers (SSPC)
Solid state power controllers (SSPC) are semiconductor devices that control power (voltage and/or current) supplied to a load. They perform supervisory and diagnostic functions in order to identify overload conditions and prevent short circuits.
Solid State Power Controllers (SSPC): Learn more
| Product Name | Notes |
|---|---|
| DDC's 2-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to two independent electrical system loads. Benefits High Reliability 25x Improvement... | |
| DDC's 4-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to four independent electrical system loads. Benefits High Reliability 25x Improvement... | |
| STAR series, Solid-STate Advanced Remote Power Controllers,28Vdc, programmable 1 to 25 amperes. Optional analog current output monitor. The STAR series offers reliable I2T trip protection, programmable current, instant trip, and... | |
| The RP-2032151XD0 Solid State Power Controller (SSPC) is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control 120A to 32 independent subsystems in a 3... | |
| The RP-26200 multi-channel board, part of our EDGE Power Controller Series, protects wiring and controls power for up to sixteen independent subsystems. EDGE Power Controller series products use high efficiency... | |
| The RP-2621X000 Solid State Power Controller (SSPC) Card is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control power to 16 independent subsystems. BENEFITS Automated... | |
| The RP-26231000N1 16-channel solid state power controller line replaceable module (LRM), based on DDC's latest generation of multi-channel SSPC cards, can protect, control, and continuously monitor 250 A on up... | |
| The RP-263XXN0 is a compact, multi-channel Solid-State Power Controller card, with capability to distribute and control power for four independent subsystems. Each channel may be programmed for a rated current... | |
| The RP-2640X Solid State Power Controller (SSPC) module is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control power to 8 independent subsystems. BENEFITS Automated... | |
| The RP-26611000N0 is a 32-channel solid state power controller module, based on DDC's latest generation of multi-channel SSPC cards which can protect, control, and continuously monitor 280 A on up... | |
| The RP-27001X 115V AC multi-channel solid state power controller board protects, controls and continuously monitors up to 120A to 10 independent electrical system loads. Benefits High Reliability MTBF Improvement, Compared... |