Meets MIL-T-27 grade 5, 115V-208V input, 6.5-6.8V output
| Data Device Corporation (DDC) | |
|---|---|
| Product Category | Power Transformers |
| Product Number | B-125 |
| Product Name | Reference Transformer (BETA) |
| Transformer Type | Reference Transformer |
| Mounting | PCB/SMD |
| Construction | Toroidal Core |
| Primary Frequency | 400 |