Data Device Corporation (DDC) Datasheets for Analog-to-Digital Converter (ADC) Chips
Analog-to-digital converter (ADC) chips transform information from analog to digital form.
Analog-to-Digital Converter (ADC) Chips: Learn more
| Product Name | Notes |
|---|---|
| Description: Low Cost Resolver-to-Digital- Monolithic. Can be set up as Resolver, Synchro or LVDT-to-Digital converter with tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14,... | |
| Description: Pin for Pin upgrade to the RDC19220/2 Series Resolver-to-Digital- Monolithic converters. Added features include a synthesized reference, LOR detection and non-sampling front end amplifiers to allow for filtering. Can... | |
| Description: The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This... | |
| Compact and reliable, DDC's RD-19242 resolver-to-digital converter offers a low cost off-the-shelf solution for today's rugged, high reliability motion feedback applications. These cost-effective converters offer programmability and flexibilty, with a... | |
| Pin Programmable. Synchro-to-Digital-a nd-Resolver-to-Digit al-Hybrid Converter. | |
| Resolver-to-Digital or Synchro-to-Digital Converter. Wide Bandwidth, High Carrier Frequency, and Synthesized Reference Eliminates 180° Lock-Up.MIL-PRF-3853 4 Processing Available. | |
| Synchro to Digital and Resolver to Digital Hybrid Converter. Replacement for NATEL'S 1024 and 1026. High Quality Velocity Output. Eliminates Tachometer. Small size. Synthesized Reference Eliminates 180° Lock-Up. | |
| Synchro to Digital and Resolver to Digital Hybrid Converters. +5 Volt only, programmable resolution, BIT, quality velocity output. | |
| Synchro-to-Digital-a nd-Resolver-to-Digit al-Hybrid Converter. Models for synchro or resolver inputs. | |
| Synchro-to-Digital-a nd-Resolver-to-Digit al-Hybrid Converter. Single +5 V Power Supply. No 180° False Lock-up. Internal Synthesized Reference. Built-In-Test (BIT) Output. Low Power. Pin-for-Pin Replacement for Natel's 1044 and 1046. | |
| The RD-19230 is a small and versatile, low cost, state-of-the-art 16-bit monolithic Resolver-to-Digital Converter. This single chip converter offers programmable features such as resolution, bandwidth, velocity output scaling and encoder... | |
| The SDC-14545 is a small, 13-bit tracking 11.8 V synchro-to-digital converter. A unique feature is its built in detection of any single open line of the five synchro lines. Based... | |
| Three Channel Synchro to Digital and Resolver to Digital Hybrid Converter. Small, low cost per channel, with BIT or velocity outputs. | |
| Two Channel Synchro to Digital and Resolver to Digital Hybrid Converter. Low cost per channel, small, +5 Volt only, programmable resolution, BIT, quality velocity output. | |
| Two Channel Synchro-to-Digital-a nd-Resolver-to-Digit al-Hybrid Converter. Small, low cost per channel, with BIT or velocity outputs. |