Data Device Corporation (DDC) Datasheets for Serial Interfaces
Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more
| Product Name | Notes |
|---|---|
| The BU-67102U USB device provides a portable off-the-shelf interface to 1 or 2 dual-redundant MIL-STD-1553 channels, 4 ARINC 429 Receive channels, 2 ARINC 429 Transmit channels, 8 user-programmable digital discrete... | |
| The BU-67X02U/3U USB device provides a portable off-the-shelf interface to 1 or 2 dual-redundant MIL-STD-1553 channels, 4 ARINC 429 Receive channels, 2 ARINC 429 Transmit channels, 8 user-programmable digital discrete... | |
| The small form factor USB board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a... |