These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems.
Typical applications are Motor control, Radar antenna positioning, Machine Tool control, Robotics, and Process control, that use Resolver/Synchro to Digital converters such as Data Device Corporation’s RDC-19220 or SDC-14560.
| Data Device Corporation (DDC) | |
|---|---|
| Product Category | Power Transformers |
| Product Number | B-795-SMT |
| Product Name | Reference Transformer Series (BETA) |
| Transformer Type | Reference Transformer |
| Mounting | Surface Mount |
| Construction | Toroidal Core |
| Primary Frequency | 400 |