Data Device Corporation (DDC) Reference Transformer (BETA) B-355

Description
Meets MIL-T-27 grade 6, 7V input, 7V output
Description
Meets MIL-T-27 grade 6, 7V input, 7V output

Suppliers

Company
Product
Description
Supplier Links
Reference Transformer (BETA) - B-355 - Data Device Corporation (DDC)
Bohemia, NY, USA
Reference Transformer (BETA)
B-355
Reference Transformer (BETA) B-355
Meets MIL-T-27 grade 6, 7V input, 7V output

Meets MIL-T-27 grade 6, 7V input, 7V output

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Power Transformers
Product Number B-355
Product Name Reference Transformer (BETA)
Transformer Type Reference Transformer
Mounting None/Lead Wires
Construction Toroidal Core
Primary Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0158 HPH6-0158L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Chassis Mount Quick Pack™ Power Transformers - F5-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
5 suppliers
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers