Data Device Corporation (DDC) Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
| Product Name | Notes |
|---|---|
| Description: The BU-65569iX is a single-channel or multi-channel MIL-STD-1553 PCI card. The BU-65569iX includes one to four dual redundant 1553 channels. The design of the BU-65569iX 1553 PCI card leverages... | |
| Description: The BU-67X10i/T series contains up to eight dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. The PCI and cPCI versions offer front panel I/O... | |
| Description: The SB-3624XIX-3L0 is a PCI card that contains six channels of fully independent Synchro or Resolver-to-digital conversion. For each channel the conversion process is implemented using a DDC RD-19230... | |
| Fully integrated PCI-Express to MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb RAM, and dual transceivers. The PCI-Express AceXtreme saves board space and simplifies 1553 board design and layout... | |
| The BU-65590I is a multi-I/O PCI card providing new levels of performance and flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to four... | |
| The BU-67107i/T series contains up to 16 Receive and 4 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that... |