Data Device Corporation (DDC) Datasheets for PCI Express Products
PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace.
PCI Express Products: Learn more
| Product Name | Notes |
|---|---|
| Description: The Worldâ s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and... | |
| DDC's XMC card utilizes the world's most advanced MIL-STD-1553 technology, Total-AceXtreme®, to deliver ultra low power dissipation, high MTBF, and high performance for rugged environments. Benefits: Rugged XMC Design for... | |
| Fully integrated PCI-Express to MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb RAM, and dual transceivers. The PCI-Express AceXtreme saves board space and simplifies 1553 board design and layout... | |
| The small form factor Mini-PCIe board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a... | |
| Up to 4 Dual Redundant MIL-STD-1553 Channels, 8 Digital and 8 Avionics-Level Discrete I/O. DDC's MIL-STD-1553 PCI-Express Card is designed to interface with PCIe slots in standard desktop computers. The... |