Data Device Corporation (DDC) Datasheets for Motor Speed Controllers
Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more
| Product Name | Notes |
|---|---|
| PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver... | |
| The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with... | |
| The PW-8256XNX series is a high performance family of flexible, turnkey motor controllers designed to precisely control torque, speed, and position of 3-phase BLDC motors, for applications subjected to demanding... | |
| The PW-87 series is a modular and scalable DSP-based, full featured motor controller that offers multi-interface position, torque, and speed control, and is designed for demanding high reliability industrial, military,... |