Ohmite Manufacturing Co. High Current Round Edgewound Resistor 14984 Series

Description
These high current round edgewound resistors handle a variety of applications including dynamic braking, load banks, motor starting, and plugging. They are available in a variety of ohm and current ratings common to transit use. A sturdy welded steel frame supports the refractory insulators. The frame is finished with a zinc chromate conversion for corrosion resistance. The ceramic insulators separate turns of the resistance elements from each other and the frame. The resistance element is a stainless steel strip, used for its corrosion resistance, negligible temperature coefficient, and Ohms per foot vs. current carrying capacity. The resistance element is created by edgewinding a stainless strip into a continuous coil of the proper length. Zinc plated terminals welded to the resistance element complete the assembly. High Current Round Edgewound Up to 160 Amps of Continuous Current 10% tolerance standard Crosses to popular Ward Leonard and Westinghouse styles
Datasheet
Description
These high current round edgewound resistors handle a variety of applications including dynamic braking, load banks, motor starting, and plugging. They are available in a variety of ohm and current ratings common to transit use. A sturdy welded steel frame supports the refractory insulators. The frame is finished with a zinc chromate conversion for corrosion resistance. The ceramic insulators separate turns of the resistance elements from each other and the frame. The resistance element is a stainless steel strip, used for its corrosion resistance, negligible temperature coefficient, and Ohms per foot vs. current carrying capacity. The resistance element is created by edgewinding a stainless strip into a continuous coil of the proper length. Zinc plated terminals welded to the resistance element complete the assembly. High Current Round Edgewound Up to 160 Amps of Continuous Current 10% tolerance standard Crosses to popular Ward Leonard and Westinghouse styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Round Edgewound Resistor - 14984 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
High Current Round Edgewound Resistor
14984 Series
High Current Round Edgewound Resistor 14984 Series
These high current round edgewound resistors handle a variety of applications including dynamic braking, load banks, motor starting, and plugging. They are available in a variety of ohm and current ratings common to transit use. A sturdy welded steel frame supports the refractory insulators. The frame is finished with a zinc chromate conversion for corrosion resistance. The ceramic insulators separate turns of the resistance elements from each other and the frame. The resistance element is a stainless steel strip, used for its corrosion resistance, negligible temperature coefficient, and Ohms per foot vs. current carrying capacity. The resistance element is created by edgewinding a stainless strip into a continuous coil of the proper length. Zinc plated terminals welded to the resistance element complete the assembly. High Current Round Edgewound Up to 160 Amps of Continuous Current 10% tolerance standard Crosses to popular Ward Leonard and Westinghouse styles

These high current round edgewound resistors handle a variety of applications including dynamic braking, load banks, motor starting, and plugging. They are available in a variety of ohm and current ratings common to transit use.

A sturdy welded steel frame supports the refractory insulators. The frame is finished with a zinc chromate conversion for corrosion resistance. The ceramic insulators separate turns of the resistance elements from each other and the frame. The resistance element is a stainless steel strip, used for its corrosion resistance, negligible temperature coefficient, and Ohms per foot vs. current carrying capacity. The resistance element is created by edgewinding a stainless strip into a continuous coil of the proper length. Zinc plated terminals welded to the resistance element complete the assembly.

High Current Round Edgewound

  • Up to 160 Amps of Continuous Current
  • 10% tolerance standard
  • Crosses to popular Ward Leonard and Westinghouse styles
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number 14984 Series
Product Name High Current Round Edgewound Resistor
Configuration Single Resistor
Category / Application Braking  Resistor; Motor Starting Resistor; Load Banks
Technology / Construction Edgewound Resistor
Resistance Range 0.1180 to 0.2850 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers