Res Metal Film 110K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,110KOhms,300WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC65H1103FRB14 | 541-RNC65H1103FRB14-ND | 91H4040 |
| Product Name | Res Metal Film 110K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,110Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts |