Vishay Precision Group Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65H1111BPB14

Description
Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65H1111BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65H1111BPB14
Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65H1111BPB14
Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H1111BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1111BPB14-ND
Through Hole Resistors 541-RNC65H1111BPB14-ND
1.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1111BPB14 541-RNC65H1111BPB14-ND
Product Name Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details