Vishay Intertechnology, Inc. Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65H1304FRB14

Description
Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65H1304FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65H1304FRB14
Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65H1304FRB14
Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H1304FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1304FRB14-ND
Through Hole Resistors 541-RNC65H1304FRB14-ND
1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1304FRB14 541-RNC65H1304FRB14-ND
Product Name Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details