Vishay Intertechnology, Inc. Through Hole Resistors RNC65H1210DPB14

Description
121 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
121 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H1210DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1210DPB14-ND
Through Hole Resistors 541-RNC65H1210DPB14-ND
121 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65H1210DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65H1210DPB14
Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65H1210DPB14
Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H1210DPB14-ND RNC65H1210DPB14
Product Name Through Hole Resistors Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers