115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 115K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Resistor,Metal Film,115KOhms,300WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RNC65H1153FRB14-ND | RNC65H1153FRB14 | 09M4945 |
| Product Name | Through Hole Resistors | Res Metal Film 115K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | Resistor,metal Film,115Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |