Vishay Intertechnology, Inc. Through Hole Resistors RNC65H1182BRB14

Description
11.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H1182BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1182BRB14-ND
Through Hole Resistors 541-RNC65H1182BRB14-ND
11.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
METAL FILM RES,11.8K,.1%,50PPM,BULK - RNC65H1182BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM RES,11.8K,.1%,50PPM,BULK
RNC65H1182BRB14
METAL FILM RES,11.8K,.1%,50PPM,BULK RNC65H1182BRB14
METAL FILM RES,11.8K,.1%,50PPM, BULK

METAL FILM RES,11.8K,.1%,50PPM,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H1182BRB14-ND RNC65H1182BRB14
Product Name Through Hole Resistors METAL FILM RES,11.8K,.1%,50PPM,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details