Vishay Intertechnology, Inc. Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC65H1210DPRE6

Description
Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC65H1210DPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC65H1210DPRE6
Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC65H1210DPRE6
Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H1210DPRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1210DPRE6TR-ND
Through Hole Resistors 541-RNC65H1210DPRE6TR-ND
121 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1210DPRE6 541-RNC65H1210DPRE6TR-ND
Product Name Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.1000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers