Vishay Intertechnology, Inc. Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H1112DMRE5

Description
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC65H1112DMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC65H1112DMRE5
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H1112DMRE5
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H1112DMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1112DMRE5TR-ND
Through Hole Resistors 541-RNC65H1112DMRE5TR-ND
11.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1112DMRE5 541-RNC65H1112DMRE5TR-ND
Product Name Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers