Vishay Intertechnology, Inc. MF,1/2W,147K ,1%,50PPM,M/1%,BULK RNC65H1473FMB14

Description
MF,1/2W,147K ,1%,50PPM,M/1%,BULK
Request a Quote Datasheet
Description
MF,1/2W,147K ,1%,50PPM,M/1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,147K ,1%,50PPM,M/1%,BULK - RNC65H1473FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,147K ,1%,50PPM,M/1%,BULK
RNC65H1473FMB14
MF,1/2W,147K ,1%,50PPM,M/1%,BULK RNC65H1473FMB14
MF,1/2W,147K ,1%,50PPM,M/1%,BULK

MF,1/2W,147K ,1%,50PPM,M/1%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H1473FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1473FMB14-ND
Through Hole Resistors 541-RNC65H1473FMB14-ND
147 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1473FMB14 541-RNC65H1473FMB14-ND
Product Name MF,1/2W,147K ,1%,50PPM,M/1%,BULK Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers