Vishay Precision Group Through Hole Resistors RNC65H1112DMB14

Description
11.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H1112DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1112DMB14-ND
Through Hole Resistors 541-RNC65H1112DMB14-ND
11.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC65H1112DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC65H1112DMB14
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H1112DMB14
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H1112DMB14-ND RNC65H1112DMB14
Product Name Through Hole Resistors Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details