Vishay Intertechnology, Inc. Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H1112DMRE8

Description
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC65H1112DMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC65H1112DMRE8
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H1112DMRE8
Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H1112DMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1112DMRE8TR-ND
Through Hole Resistors 541-RNC65H1112DMRE8TR-ND
11.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1112DMRE8 541-RNC65H1112DMRE8TR-ND
Product Name Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details