Test system specifically designed to apply ESD pulses to interface cables or connector pins under test
The system consists of an ESS-2000 ESD simulator, motor driven 3-axis mechanism discharge application unit and PC for the overall control.
Standard system support testing for up to 100 pins
Fully automated teasing by using windows application software
User selectable test sequences
Safety interlocked door on the plastic protection cover
Contact discharge and two types of air discharge
A recently development in ESD testing is an automated ESD test system for automotive electronics specifically designed to apply ESD pulses to interface cables or connector pins under test. The standard system supports testing up to 100 pins (300 pins optional). The Electrostatic Discharge Simulator Model: ESS-2000 in conjunction with a 3-axis motor-driven mechanism automatically applies discharges to the user-selected target pins and performs ESD testing in fully automated manner for all of the three discharge methods; air discharge, contact discharge and flashover tests. This innovative system greatly contributes to time and labor savings in standardized ESD tests.
- Test system specifically designed to apply ESD pulses to interface cables or connector pins under test
- The system consists of an ESS-2000 ESD simulator, motor driven 3-axis mechanism discharge application unit and PC for the overall control.
- Standard system support testing for up to 100 pins
- Fully automated teasing by using windows application software
- User selectable test sequences
- Safety interlocked door on the plastic protection cover
- Contact discharge and two types of air discharge
A recently development in ESD testing is an automated ESD test system for automotive electronics specifically designed to apply ESD pulses to interface cables or connector pins under test. The standard system supports testing up to 100 pins (300 pins optional). The Electrostatic Discharge Simulator Model: ESS-2000 in conjunction with a 3-axis motor-driven mechanism automatically applies discharges to the user-selected target pins and performs ESD testing in fully automated manner for all of the three discharge methods; air discharge, contact discharge and flashover tests. This innovative system greatly contributes to time and labor savings in standardized ESD tests.