ESD pulse applied at constant speed with vertical motion drive on the discharge tip.
Simplified operation with setup of test condition and automated discharge.
Compact design that fits in limited space.
Easy programming for test condition and automated neutralization.
Customization is available at customer’s request.
Test example for automotive industry (for 10-pin of discharge pin).
Voltage: 5 patterns (5, 10, 15, 20, 25kV).
Polarity: +, -
Number of tests: 10 times for each pin.
Test method: air discharge.
Speed: apply voltage from 15mm distance with 5mm/s speed.
Dimension, Weight: (W)300x(H)440x(D)400
mm, 12Kg Z axis.
Distance: 10 to 50mm.
Pitch: 1mm.
Approaching Speed: 1 to 10mm/s
ZAP-1A is highly repeatable Z-axis ESD test system, capable of applying air discharge with the speed of 5mm/s. ESD pulse is applied to EUT at a constant speed. It eliminates the differences of test results between operations. Residual voltage on surface of EUT can be eliminated with eliminator option automatically.
- ESD pulse applied at constant speed with vertical motion drive on the discharge tip.
- Simplified operation with setup of test condition and automated discharge.
- Compact design that fits in limited space.
- Easy programming for test condition and automated neutralization.
- Customization is available at customer’s request.
- Test example for automotive industry (for 10-pin of discharge pin).
- Voltage: 5 patterns (5, 10, 15, 20, 25kV).
- Polarity: +, -
- Number of tests: 10 times for each pin.
- Test method: air discharge.
- Speed: apply voltage from 15mm distance with 5mm/s speed.
- Dimension, Weight: (W)300x(H)440x(D)400mm, 12Kg Z axis.
- Distance: 10 to 50mm.
- Pitch: 1mm.
- Approaching Speed: 1 to 10mm/s
ZAP-1A is highly repeatable Z-axis ESD test system, capable of applying air discharge with the speed of 5mm/s. ESD pulse is applied to EUT at a constant speed. It eliminates the differences of test results between operations. Residual voltage on surface of EUT can be eliminated with eliminator option automatically.