Zaber Technologies, Inc. Motorized rotary stage, integrated controller, 40 mm stage top, medium resolution X-RSM40B

Description
Zaber's X-RSM Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. 50 N load capacity 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-RSM Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. 50 N load capacity 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated controller, 40 mm stage top, medium resolution - X-RSM40B - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated controller, 40 mm stage top, medium resolution
X-RSM40B
Motorized rotary stage, integrated controller, 40 mm stage top, medium resolution X-RSM40B
Zaber's X-RSM Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. 50 N load capacity 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-RSM Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets.

  • 50 N load capacity
  • 0.02° repeatability
  • 21 mm total height
  • 4 mm aperture
  • Worm gear driven for continuous rotation
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number X-RSM40B
Product Name Motorized rotary stage, integrated controller, 40 mm stage top, medium resolution
Stage Type Rotary Positioning
Load Capacity 11.24 lbs (5.1 kg)
Rotary Velocity 120 deg/sec
Accuracy 0.1400 degrees
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Motorized Rotation Stage, 350 mm, High-Torque DC Drive - RV350CCHL - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 2.65E-4 In-lbs (3.06E-4 kg-cm)
View Details
PIglide Rotation Table with Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Rotary Velocity 3000 deg/sec
View Details
Rotary Alignment Tables (AT) -  - IKO International, Inc.
IKO International, Inc.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor (optional feature); AC Motor (optional feature)
Drive Mechanism Direct Drive
View Details