Zaber Technologies, Inc. Motorized rotary stage, integrated motor encoder, 360 degree rotation, 60 mm diameter, fine resolution, low speed RSW60A-E03T3A

Description
Zaber's RSW-E precision motorized rotation stages, with integrated motor encoders, are stepper motor and worm gear driven and capable of continuous rotation. The stages are designed to connect directly to our X-MCC> Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSW-E. Speed up to 75 rpm and torque up to 280 N⋅cm 23 mm aperture Worm gear driven for continuous rotation Two lens holders allow for use as a polarizer mount Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's RSW-E precision motorized rotation stages, with integrated motor encoders, are stepper motor and worm gear driven and capable of continuous rotation. The stages are designed to connect directly to our X-MCC> Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSW-E. Speed up to 75 rpm and torque up to 280 N⋅cm 23 mm aperture Worm gear driven for continuous rotation Two lens holders allow for use as a polarizer mount Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated motor encoder, 360 degree rotation, 60 mm diameter, fine resolution, low speed - RSW60A-E03T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated motor encoder, 360 degree rotation, 60 mm diameter, fine resolution, low speed
RSW60A-E03T3A
Motorized rotary stage, integrated motor encoder, 360 degree rotation, 60 mm diameter, fine resolution, low speed RSW60A-E03T3A
Zaber's RSW-E precision motorized rotation stages, with integrated motor encoders, are stepper motor and worm gear driven and capable of continuous rotation. The stages are designed to connect directly to our X-MCC> Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSW-E. Speed up to 75 rpm and torque up to 280 N⋅cm 23 mm aperture Worm gear driven for continuous rotation Two lens holders allow for use as a polarizer mount Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's RSW-E precision motorized rotation stages, with integrated motor encoders, are stepper motor and worm gear driven and capable of continuous rotation. The stages are designed to connect directly to our X-MCC> Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSW-E.

  • Speed up to 75 rpm and torque up to 280 N⋅cm
  • 23 mm aperture
  • Worm gear driven for continuous rotation
  • Two lens holders allow for use as a polarizer mount
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number RSW60A-E03T3A
Product Name Motorized rotary stage, integrated motor encoder, 360 degree rotation, 60 mm diameter, fine resolution, low speed
Stage Type Rotary Positioning
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 115 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 240 mm, High-Sensitivity, High Torque - RVU240HAHS - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0012 In-lbs (0.0013 kg-cm)
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Fast Miniature Rotation Stage - U-624 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Table Position
View Details
Rotation Adapter - GCM-113M - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
View Details