Zaber Technologies, Inc. Motorized rotary stage, integrated controller, 360 degree rotation, 60 mm stage top, coarse resolution, high speed X-RSW60C

Description
Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 75 rpm and torque up to 2.25 N⋅m 20 kg centered load capacity Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Multiple X-Series products in a daisy-chain can share a single power supply Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 75 rpm and torque up to 2.25 N⋅m 20 kg centered load capacity Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Multiple X-Series products in a daisy-chain can share a single power supply Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated controller, 360 degree rotation, 60 mm stage top, coarse resolution, high speed - X-RSW60C - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated controller, 360 degree rotation, 60 mm stage top, coarse resolution, high speed
X-RSW60C
Motorized rotary stage, integrated controller, 360 degree rotation, 60 mm stage top, coarse resolution, high speed X-RSW60C
Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 75 rpm and torque up to 2.25 N⋅m 20 kg centered load capacity Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Multiple X-Series products in a daisy-chain can share a single power supply Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications.

They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop.

The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply.

  • Speed up to 75 rpm and torque up to 2.25 N⋅m
  • 20 kg centered load capacity
  • Two lens holders allow for use as a polarizer mount
  • Worm gear driven for continuous rotation
  • Built-in controller; daisy-chains with other Zaber products
  • Multiple X-Series products in a daisy-chain can share a single power supply
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number X-RSW60C
Product Name Motorized rotary stage, integrated controller, 360 degree rotation, 60 mm stage top, coarse resolution, high speed
Stage Type Rotary Positioning
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 450 deg/sec
Accuracy 0.0800 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 240 mm, High-Speed DC Drive, Direct Encoder - RV240HAT - Newport MKS
Specs
Drive Mechanism Direct Drive
Load Capacity 899 lbs (408 kg)
Rotary Velocity 80 deg/sec
View Details
PIglide Rotation Table with Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Rotary Velocity 3000 deg/sec
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Rotary Table - B4872TS - Velmex, Inc.
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle (optional feature); Brushless Servo (optional feature); Stepping Motor (optional feature)
Drive Mechanism Gear
View Details